Sherwin-Williams Protective & Marine Coatings 100% Solids, Low Odor, Waterbased Urethane Slurry Floor Patch Kit ArmorSeal® ExpressPatch

Description
ArmorSeal®EXPRESSPAT CH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system (textured). ExpressPatch can be applied with a flat trowel. It is designed to repair and protect concrete and masonry substrates from thermal shock, impact, corrosion, mild chemical attack and abrasion. Does not support microbial growth Fast return to service - foot traffic in 6 hours Low temperature cure Can be applied to damp concrete RECOMMENDED USAGE For service temperatures from -50° to 225°F Can be used as a replacement for epoxy repair kits For use on horizontal surfaces Can be applied in deep patches up to 3" thick, as needed Appropriate for use in various service areas, including Food processing Commercial kitchens Food and beverage plants Meat and poultry processing plants General industrial Restrooms and concessions Acceptable for use in USDA inspected facilities
Description
ArmorSeal®EXPRESSPAT CH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system (textured). ExpressPatch can be applied with a flat trowel. It is designed to repair and protect concrete and masonry substrates from thermal shock, impact, corrosion, mild chemical attack and abrasion. Does not support microbial growth Fast return to service - foot traffic in 6 hours Low temperature cure Can be applied to damp concrete RECOMMENDED USAGE For service temperatures from -50° to 225°F Can be used as a replacement for epoxy repair kits For use on horizontal surfaces Can be applied in deep patches up to 3" thick, as needed Appropriate for use in various service areas, including Food processing Commercial kitchens Food and beverage plants Meat and poultry processing plants General industrial Restrooms and concessions Acceptable for use in USDA inspected facilities

Suppliers

Company
Product
Description
Supplier Links
100% Solids, Low Odor, Waterbased Urethane Slurry Floor Patch Kit - ArmorSeal® ExpressPatch - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
100% Solids, Low Odor, Waterbased Urethane Slurry Floor Patch Kit
ArmorSeal® ExpressPatch
100% Solids, Low Odor, Waterbased Urethane Slurry Floor Patch Kit ArmorSeal® ExpressPatch
ArmorSeal®EXPRESSPAT CH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system (textured). ExpressPatch can be applied with a flat trowel. It is designed to repair and protect concrete and masonry substrates from thermal shock, impact, corrosion, mild chemical attack and abrasion. Does not support microbial growth Fast return to service - foot traffic in 6 hours Low temperature cure Can be applied to damp concrete RECOMMENDED USAGE For service temperatures from -50° to 225°F Can be used as a replacement for epoxy repair kits For use on horizontal surfaces Can be applied in deep patches up to 3" thick, as needed Appropriate for use in various service areas, including Food processing Commercial kitchens Food and beverage plants Meat and poultry processing plants General industrial Restrooms and concessions Acceptable for use in USDA inspected facilities

ArmorSeal®EXPRESSPATCH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system (textured). ExpressPatch can be applied with a flat trowel. It is designed to repair and protect concrete and masonry substrates from thermal shock, impact, corrosion, mild chemical attack and abrasion.

  • Does not support microbial growth
  • Fast return to service - foot traffic in 6 hours
  • Low temperature cure
  • Can be applied to damp concrete

RECOMMENDED USAGE

  • For service temperatures from -50° to 225°F
  • Can be used as a replacement for epoxy repair kits
  • For use on horizontal surfaces
  • Can be applied in deep patches up to 3" thick, as needed
  • Appropriate for use in various service areas, including
  • Food processing
  • Commercial kitchens
  • Food and beverage plants
  • Meat and poultry processing plants
  • General industrial
  • Restrooms and concessions
  • Acceptable for use in USDA inspected facilities
Supplier's Site

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Sealants
Product Number ArmorSeal® ExpressPatch
Product Name 100% Solids, Low Odor, Waterbased Urethane Slurry Floor Patch Kit
Cure / Technology Thermoset; Single Component
Type / Form Pellets
Substrate Compatibility Concrete, Masonry
Chemical System Polyurethane
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

One Component Low Viscosity, Optically Clear UV Curable - UV19 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Formulations - Applications - Sealing - Bullet Proof 650 - 365023 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 9015688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry OEM or Industrial; Industrial
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details