Cement-Plexl® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments such as manufacturing facilities, schools, and beverage plants.
RECOMMENDED USAGE
For use over prepared:
| Sherwin-Williams Protective & Marine Coatings | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Cement-Plex® 875 |
| Product Name | Heavy Duty, Interior/Exterior, Voc Compliant, Two Component, Cementitious, Acrylic, Waterborne Block Filler |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Liquid |
| Substrate Compatibility | Concrete, Masonry |
| Chemical System | Ceramic; Acrylic |