WEH Technologies Inc. Stainless Steel Check Valve TVR2

Description
High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media. The check valve system is designed to minimize the effect that dirt particles have on the components. Due to the sleek, internal aero-dynamic design of the check valve, chatter and flow restriction is greatly reduced. Almost all connection types are possible: Internal threads or tube connections on both ends, or a combination of both types - we are confident that we can offer you a suitable valve for your application. All check valves are made from stainless steel 1.4305 or 1.4571. In addition to our extensive standard check valve product range we also develop customer-tailored solution to your specific needs. Please contact us! Features: Extremely leak-tight Seals are protected from media flow Wear and corrosion resistant Low cracking pressure – starting from 0.01 bar Max. operating pressure – up to 1000 bar DN 3 mm up to 50 mm Individual special solutions according to customers requests
Datasheet
Description
High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media. The check valve system is designed to minimize the effect that dirt particles have on the components. Due to the sleek, internal aero-dynamic design of the check valve, chatter and flow restriction is greatly reduced. Almost all connection types are possible: Internal threads or tube connections on both ends, or a combination of both types - we are confident that we can offer you a suitable valve for your application. All check valves are made from stainless steel 1.4305 or 1.4571. In addition to our extensive standard check valve product range we also develop customer-tailored solution to your specific needs. Please contact us! Features: Extremely leak-tight Seals are protected from media flow Wear and corrosion resistant Low cracking pressure – starting from 0.01 bar Max. operating pressure – up to 1000 bar DN 3 mm up to 50 mm Individual special solutions according to customers requests
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Check Valve - TVR2 - WEH Technologies Inc.
Katy, TX, USA
Stainless Steel Check Valve
TVR2
Stainless Steel Check Valve TVR2
High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media. The check valve system is designed to minimize the effect that dirt particles have on the components. Due to the sleek, internal aero-dynamic design of the check valve, chatter and flow restriction is greatly reduced. Almost all connection types are possible: Internal threads or tube connections on both ends, or a combination of both types - we are confident that we can offer you a suitable valve for your application. All check valves are made from stainless steel 1.4305 or 1.4571. In addition to our extensive standard check valve product range we also develop customer-tailored solution to your specific needs. Please contact us! Features: Extremely leak-tight Seals are protected from media flow Wear and corrosion resistant Low cracking pressure – starting from 0.01 bar Max. operating pressure – up to 1000 bar DN 3 mm up to 50 mm Individual special solutions according to customers requests

High-performance check valves for use with liquid and gaseous media

For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media.

The check valve system is designed to minimize the effect that dirt particles have on the components. Due to the sleek, internal aero-dynamic design of the check valve, chatter and flow restriction is greatly reduced.

Almost all connection types are possible:
Internal threads or tube connections on both ends, or a combination of both types - we are confident that we can offer you a suitable valve for your application. All check valves are made from stainless steel 1.4305 or 1.4571.

In addition to our extensive standard check valve product range we also develop customer-tailored solution to your specific needs.
Please contact us!

Features:

  • Extremely leak-tight
  • Seals are protected from media flow
  • Wear and corrosion resistant
  • Low cracking pressure – starting from 0.01 bar
  • Max. operating pressure – up to 1000 bar
  • DN 3 mm up to 50 mm
  • Individual special solutions according to customers requests
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVR2
Product Name Stainless Steel Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.16 to 1.97 inch (4.00 to 50.00 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Ball Check Valve 0 5 4 - 1216040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details