WEH Technologies Inc. Pressure Relief Module TVS21

Description
Vacuum pressure relief module for venting to the outside for vacuum pump protection The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The vacuum pressure relief module type TVS21 protects the pump from damages by venting the excess pressure safely into space. This is important for vacuum pumps mounted into a pressure plant with a considerably higher pressure than the max. operating pressure of the vacuum pump. Type TSV21 also releases safely short-term inlet pressures up to 420 bar for excess pressures up to 0.2 bar at the outlet port of the vacuum pump. Suitable for pressure plants with a max. inlet pressure of 420 bar. Adaptors for inlet 'B' are available as threaded or welding connection. Features: Effective vacuum pump protection For venting to the outside Simple design Easily integrated into filling plants Easy retrofitting due to simple design Easy to dismantle and clean
Datasheet
Description
Vacuum pressure relief module for venting to the outside for vacuum pump protection The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The vacuum pressure relief module type TVS21 protects the pump from damages by venting the excess pressure safely into space. This is important for vacuum pumps mounted into a pressure plant with a considerably higher pressure than the max. operating pressure of the vacuum pump. Type TSV21 also releases safely short-term inlet pressures up to 420 bar for excess pressures up to 0.2 bar at the outlet port of the vacuum pump. Suitable for pressure plants with a max. inlet pressure of 420 bar. Adaptors for inlet 'B' are available as threaded or welding connection. Features: Effective vacuum pump protection For venting to the outside Simple design Easily integrated into filling plants Easy retrofitting due to simple design Easy to dismantle and clean
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Module - TVS21 - WEH Technologies Inc.
Katy, TX, USA
Pressure Relief Module
TVS21
Pressure Relief Module TVS21
Vacuum pressure relief module for venting to the outside for vacuum pump protection The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The vacuum pressure relief module type TVS21 protects the pump from damages by venting the excess pressure safely into space. This is important for vacuum pumps mounted into a pressure plant with a considerably higher pressure than the max. operating pressure of the vacuum pump. Type TSV21 also releases safely short-term inlet pressures up to 420 bar for excess pressures up to 0.2 bar at the outlet port of the vacuum pump. Suitable for pressure plants with a max. inlet pressure of 420 bar. Adaptors for inlet 'B' are available as threaded or welding connection. Features: Effective vacuum pump protection For venting to the outside Simple design Easily integrated into filling plants Easy retrofitting due to simple design Easy to dismantle and clean

Vacuum pressure relief module for venting to the outside for vacuum pump protection

The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The vacuum pressure relief module type TVS21 protects the pump from damages by venting the excess pressure safely into space. This is important for vacuum pumps mounted into a pressure plant with a considerably higher pressure than the max. operating pressure of the vacuum pump. Type TSV21 also releases safely short-term inlet pressures up to 420 bar for excess pressures up to 0.2 bar at the outlet port of the vacuum pump.
Suitable for pressure plants with a max. inlet pressure of 420 bar. Adaptors for inlet 'B' are available as threaded or welding connection.

Features:

  • Effective vacuum pump protection
  • For venting to the outside
  • Simple design
  • Easily integrated into filling plants
  • Easy retrofitting due to simple design
  • Easy to dismantle and clean
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVS21
Product Name Pressure Relief Module
Valve Type Relief; Anti-Siphon
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Gas; High Purity; Air
Valve Size 0.47 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517064 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Pressure Regulators - 1215641 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details