WEH Technologies Inc. Pressure Relief Module TVS20

Description
Vacuum pressure relief module for vacuum pump protection The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module protects the vacuum pump and its peripherals effectively. If a pressure of 4,350 psi is applied for 5 seconds at the inlet port of the vacuum pressure relief module, the outlet port indicates a pressure of 0,1 bar. Application For mounting into gas mixing plants to protect the vacuum pump from excess pressure. Features: Effective vacuum pump protection Simple design Easily integrated into filling plants Easy retrofitting due to simple design Easy to dismantle and clean
Datasheet
Description
Vacuum pressure relief module for vacuum pump protection The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module protects the vacuum pump and its peripherals effectively. If a pressure of 4,350 psi is applied for 5 seconds at the inlet port of the vacuum pressure relief module, the outlet port indicates a pressure of 0,1 bar. Application For mounting into gas mixing plants to protect the vacuum pump from excess pressure. Features: Effective vacuum pump protection Simple design Easily integrated into filling plants Easy retrofitting due to simple design Easy to dismantle and clean
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Module - TVS20 - WEH Technologies Inc.
Katy, TX, USA
Pressure Relief Module
TVS20
Pressure Relief Module TVS20
Vacuum pressure relief module for vacuum pump protection The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module protects the vacuum pump and its peripherals effectively. If a pressure of 4,350 psi is applied for 5 seconds at the inlet port of the vacuum pressure relief module, the outlet port indicates a pressure of 0,1 bar. Application For mounting into gas mixing plants to protect the vacuum pump from excess pressure. Features: Effective vacuum pump protection Simple design Easily integrated into filling plants Easy retrofitting due to simple design Easy to dismantle and clean

Vacuum pressure relief module for vacuum pump protection

The vacuum pressure relief module is used to protect the vacuum pump from excess pressure.
Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module protects the vacuum pump and its peripherals effectively.
If a pressure of 4,350 psi is applied for 5 seconds at the inlet port of the vacuum pressure relief module, the outlet port indicates a pressure of 0,1 bar.

Application
For mounting into gas mixing plants to protect the vacuum pump from excess pressure.

Features:

  • Effective vacuum pump protection
  • Simple design
  • Easily integrated into filling plants
  • Easy retrofitting due to simple design
  • Easy to dismantle and clean
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVS20
Product Name Pressure Relief Module
Valve Type Relief; Anti-Siphon
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Gas; High Purity; Air
Valve Size 0.47 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543085 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
187 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details