WEH Technologies Inc. Gas Check Valve TVR1 CNG

Description
CNG Check valve for cars and fueling stations With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the unit. The WEH® TVR1 CNG check valve is constructed of corrosion-resistant stainless steel achieving a very durable unit due to its robust internal structure (see also TN1 CNG receptacle). Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet
Description
CNG Check valve for cars and fueling stations With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the unit. The WEH® TVR1 CNG check valve is constructed of corrosion-resistant stainless steel achieving a very durable unit due to its robust internal structure (see also TN1 CNG receptacle). Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Check Valve - TVR1 CNG - WEH Technologies Inc.
Katy, TX, USA
Gas Check Valve
TVR1 CNG
Gas Check Valve TVR1 CNG
CNG Check valve for cars and fueling stations With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the unit. The WEH® TVR1 CNG check valve is constructed of corrosion-resistant stainless steel achieving a very durable unit due to its robust internal structure (see also TN1 CNG receptacle). Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)

CNG Check valve for cars and fueling stations

With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the unit. The WEH® TVR1 CNG check valve is constructed of corrosion-resistant stainless steel achieving a very durable unit due to its robust internal structure (see also TN1 CNG receptacle).

Features:

  • Robust construction
  • Low-noise opening and closing
  • Corrosion resistant stainless steel
  • High leak tightness
  • Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVR1 CNG
Product Name Gas Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Natural Gas
Valve Size 0.24 to 0.47 inch (6.00 to 12.00 mm)
Maximum Pressure 3600.00 psi (2534 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303045 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Check Valves - 7209349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Sight glass
Primary Material Brass / Bronze; Brass
Valve Size 1.00 inch (25.40 mm)
View Details