WEH Technologies Inc. High Pressure Valve TV17GER

Description
High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar) The Block & Bleed high pressure valve type TV17GER is also designed as a shut-off valve for pressurized gases. The valve automatically vents the space between the shut-off valve and the check valve. Therefore no gases can enter the inlet port. The compact design makes the TV17GER ideal for installation into gas mixing plants. A check valve has to be mounted in the venting line to prevent ambient air from entering the valve outlet when venting. The valve is available with pneumatic actuator or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed
Datasheet
Description
High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar) The Block & Bleed high pressure valve type TV17GER is also designed as a shut-off valve for pressurized gases. The valve automatically vents the space between the shut-off valve and the check valve. Therefore no gases can enter the inlet port. The compact design makes the TV17GER ideal for installation into gas mixing plants. A check valve has to be mounted in the venting line to prevent ambient air from entering the valve outlet when venting. The valve is available with pneumatic actuator or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - TV17GER - WEH Technologies Inc.
Katy, TX, USA
High Pressure Valve
TV17GER
High Pressure Valve TV17GER
High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar) The Block & Bleed high pressure valve type TV17GER is also designed as a shut-off valve for pressurized gases. The valve automatically vents the space between the shut-off valve and the check valve. Therefore no gases can enter the inlet port. The compact design makes the TV17GER ideal for installation into gas mixing plants. A check valve has to be mounted in the venting line to prevent ambient air from entering the valve outlet when venting. The valve is available with pneumatic actuator or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed

High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar)

The Block & Bleed high pressure valve type TV17GER is also designed as a shut-off valve for pressurized gases. The valve automatically vents the space between the shut-off valve and the check valve. Therefore no gases can enter the inlet port. The compact design makes the TV17GER ideal for installation into gas mixing plants. A check valve has to be mounted in the venting line to prevent ambient air from entering the valve outlet when venting.
The valve is available with pneumatic actuator or manual lever.

Features:

  • Compact design
  • High flow rates
  • Quiet in operation
  • Light weight (starting with 11 lbs incl. pneumatic actuator)
  • Ease of assembly
  • Low investment costs
  • Reduction of the number of valves needed
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TV17GER
Product Name High Pressure Valve
Primary Material Brass / Bronze; Stainless Steel
Media Gas; High Purity; Air
Valve Size 0.47 inch (12.00 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M3H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details