WEH Technologies Inc. Brass Check Valve TVR61

Description
High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air conditioning systems, heating systems etc. The check valves feature low-noise operation and have a high flow rate. The valves can be installed in any position. The standard version has internal thread on both ends. Dimension from G1/4" up to G2" are available. Other connector sizes and versions are available on request. Features: High flow rate Minimum pressure loss Low noise Durable Compact dimensions Cracking pressure: 0.025 bar Max. operating pressure: 48 bar DN: 10 mm up to 50 mm
Datasheet
Description
High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air conditioning systems, heating systems etc. The check valves feature low-noise operation and have a high flow rate. The valves can be installed in any position. The standard version has internal thread on both ends. Dimension from G1/4" up to G2" are available. Other connector sizes and versions are available on request. Features: High flow rate Minimum pressure loss Low noise Durable Compact dimensions Cracking pressure: 0.025 bar Max. operating pressure: 48 bar DN: 10 mm up to 50 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Check Valve - TVR61 - WEH Technologies Inc.
Katy, TX, USA
Brass Check Valve
TVR61
Brass Check Valve TVR61
High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air conditioning systems, heating systems etc. The check valves feature low-noise operation and have a high flow rate. The valves can be installed in any position. The standard version has internal thread on both ends. Dimension from G1/4" up to G2" are available. Other connector sizes and versions are available on request. Features: High flow rate Minimum pressure loss Low noise Durable Compact dimensions Cracking pressure: 0.025 bar Max. operating pressure: 48 bar DN: 10 mm up to 50 mm

High-performance check valve for use with liquid media and air pressure

These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air conditioning systems, heating systems etc.

The check valves feature low-noise operation and have a high flow rate. The valves can be installed in any position. The standard version has internal thread on both ends. Dimension from G1/4" up to G2" are available.

Other connector sizes and versions are available on request.

Features:

  • High flow rate
  • Minimum pressure loss
  • Low noise
  • Durable
  • Compact dimensions
  • Cracking pressure: 0.025 bar
  • Max. operating pressure: 48 bar
  • DN: 10 mm up to 50 mm
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVR61
Product Name Brass Check Valve
Valve Type Check
Primary Material Brass / Bronze
Media Hydraulic; Air
Valve Size 0.39 to 1.97 inch (10.00 to 50.00 mm)
Maximum Pressure 696.18 psi (490 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Surge Relief Valves (SRA) -  - DeZURIK, Inc.
Specs
Valve Type Anti-Siphon
View Details