WEH Technologies Inc. High Pressure Valve TV17GO

Description
High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants. The valve is available with pneumatic actuator (normal position: NC or NO) or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed
Datasheet
Description
High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants. The valve is available with pneumatic actuator (normal position: NC or NO) or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - TV17GO - WEH Technologies Inc.
Katy, TX, USA
High Pressure Valve
TV17GO
High Pressure Valve TV17GO
High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants. The valve is available with pneumatic actuator (normal position: NC or NO) or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed

High pressure valve for inert gases up to 6,000 psi (420 bar)

The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants.
The valve is available with pneumatic actuator (normal position: NC or NO) or manual lever.

Features:

  • Compact design
  • High flow rates
  • Quiet in operation
  • Light weight (starting with 11 lbs incl. pneumatic actuator)
  • Ease of assembly
  • Low investment costs
  • Reduction of the number of valves needed
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TV17GO
Product Name High Pressure Valve
Primary Material Brass / Bronze; Stainless Steel
Media Gas; High Purity; Air
Valve Size 0.47 inch (12.00 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Filter Regulators - 1367051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details