WEH Technologies Inc. Steel Check Valve TVR60

Description
High-performance check valves with metal seals for use with liquid media The series of check valves in carbon steel are especially designed for oil and hydraulic applications for use in industry and agriculture. The check valves use a metal-to-metal sealing system and do not need o-rings and prevent fluid return in the circuit. The check valves are available with internal threads on both sides for standard dimensions from G1/8" up to G2". Other connector sizes and versions are available on request. Features: Prevent fluid return in the circuit Highly resistant to stress during pressure peaks Sealing system metal-to-metal Cracking pressure: 0.35 bar - others on request Max. operating pressure: 300 bar DN: 4 mm up to 50 mm
Datasheet
Description
High-performance check valves with metal seals for use with liquid media The series of check valves in carbon steel are especially designed for oil and hydraulic applications for use in industry and agriculture. The check valves use a metal-to-metal sealing system and do not need o-rings and prevent fluid return in the circuit. The check valves are available with internal threads on both sides for standard dimensions from G1/8" up to G2". Other connector sizes and versions are available on request. Features: Prevent fluid return in the circuit Highly resistant to stress during pressure peaks Sealing system metal-to-metal Cracking pressure: 0.35 bar - others on request Max. operating pressure: 300 bar DN: 4 mm up to 50 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Check Valve - TVR60 - WEH Technologies Inc.
Katy, TX, USA
Steel Check Valve
TVR60
Steel Check Valve TVR60
High-performance check valves with metal seals for use with liquid media The series of check valves in carbon steel are especially designed for oil and hydraulic applications for use in industry and agriculture. The check valves use a metal-to-metal sealing system and do not need o-rings and prevent fluid return in the circuit. The check valves are available with internal threads on both sides for standard dimensions from G1/8" up to G2". Other connector sizes and versions are available on request. Features: Prevent fluid return in the circuit Highly resistant to stress during pressure peaks Sealing system metal-to-metal Cracking pressure: 0.35 bar - others on request Max. operating pressure: 300 bar DN: 4 mm up to 50 mm

High-performance check valves with metal seals for use with liquid media

The series of check valves in carbon steel are especially designed for oil and hydraulic applications for use in industry and agriculture. The check valves use a metal-to-metal sealing system and do not need o-rings and prevent fluid return in the circuit.

The check valves are available with internal threads on both sides for standard dimensions from G1/8" up to G2". Other connector sizes and versions are available on request.

Features:

  • Prevent fluid return in the circuit
  • Highly resistant to stress during pressure peaks
  • Sealing system metal-to-metal
  • Cracking pressure: 0.35 bar - others on request
  • Max. operating pressure: 300 bar
  • DN: 4 mm up to 50 mm
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVR60
Product Name Steel Check Valve
Valve Type Metal Seated; Check
Primary Material Steel
Media Hydraulic
Valve Size 0.16 to 1.97 inch (4.00 to 50.00 mm)
Maximum Pressure 4351.13 psi (3062 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Repair Kit - 41897649 - Radwell International
Specs
Media Air
Actuation Pneumatic
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details