WEH Technologies Inc. High Pressure Valve TV17GR

Description
High pressure valve with check valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. The valve prevents backflow of the medium at the outlet port. Therefore no gases can enter the inlet port. The compact design makes the TV17GR ideal for installation into gas mixing plants. The valve is available with pneumatic actuator or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed
Datasheet
Description
High pressure valve with check valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. The valve prevents backflow of the medium at the outlet port. Therefore no gases can enter the inlet port. The compact design makes the TV17GR ideal for installation into gas mixing plants. The valve is available with pneumatic actuator or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - TV17GR - WEH Technologies Inc.
Katy, TX, USA
High Pressure Valve
TV17GR
High Pressure Valve TV17GR
High pressure valve with check valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. The valve prevents backflow of the medium at the outlet port. Therefore no gases can enter the inlet port. The compact design makes the TV17GR ideal for installation into gas mixing plants. The valve is available with pneumatic actuator or manual lever. Features: Compact design High flow rates Quiet in operation Light weight (starting with 11 lbs incl. pneumatic actuator) Ease of assembly Low investment costs Reduction of the number of valves needed

High pressure valve with check valve for inert gases up to 6,000 psi (420 bar)

The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. The valve prevents backflow of the medium at the outlet port.

Therefore no gases can enter the inlet port.
The compact design makes the TV17GR ideal for installation into gas mixing plants.
The valve is available with pneumatic actuator or manual lever.

Features:

  • Compact design
  • High flow rates
  • Quiet in operation
  • Light weight (starting with 11 lbs incl. pneumatic actuator)
  • Ease of assembly
  • Low investment costs
  • Reduction of the number of valves needed
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TV17GR
Product Name High Pressure Valve
Primary Material Brass / Bronze; Stainless Steel
Media Gas; High Purity; Air
Valve Size 0.47 inch (12.00 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517977 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
187 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details