WEH Technologies Inc. Gas Check Valve TVR5 H2

Description
Hydrogen check valve for buses and trucks (DN 12 mm) WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen buses and trucks. The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR5 H2 check valve is constructed of high-grade corrosion-resistant steel. Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 5,000 psi (350 bar)
Datasheet
Description
Hydrogen check valve for buses and trucks (DN 12 mm) WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen buses and trucks. The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR5 H2 check valve is constructed of high-grade corrosion-resistant steel. Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 5,000 psi (350 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Check Valve - TVR5 H2 - WEH Technologies Inc.
Katy, TX, USA
Gas Check Valve
TVR5 H2
Gas Check Valve TVR5 H2
Hydrogen check valve for buses and trucks (DN 12 mm) WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen buses and trucks. The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR5 H2 check valve is constructed of high-grade corrosion-resistant steel. Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 5,000 psi (350 bar)

Hydrogen check valve for buses and trucks (DN 12 mm)

WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen buses and trucks.

The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR5 H2 check valve is constructed of high-grade corrosion-resistant steel.

Features:

  • Robust construction
  • Low-noise opening and closing
  • Corrosion resistant stainless steel
  • High leak tightness
  • Rated for 5,000 psi (350 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVR5 H2
Product Name Gas Check Valve
Valve Type Check
Primary Material Steel
Media Gas; High Purity
Valve Size 0.47 to 0.63 inch (12.00 to 16.00 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121465015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Air -Operated Isolation Valves - AIV series - Clippard
Specs
Valve Type Isolation Valve
Primary Material PEEK; PTFE
Media Water; Gas; Air
View Details
Solenoid Valves - 5000012802-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details