WEH Technologies Inc. Gas Check Valve TVR1 H2

Description
Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR1 H2 check valve is designed of high-grade corrosion-resistant steel achieving a very durable unit (see TN1 H2 receptacle). Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 5,000 psi (350 bar)
Datasheet
Description
Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR1 H2 check valve is designed of high-grade corrosion-resistant steel achieving a very durable unit (see TN1 H2 receptacle). Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 5,000 psi (350 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Check Valve - TVR1 H2 - WEH Technologies Inc.
Katy, TX, USA
Gas Check Valve
TVR1 H2
Gas Check Valve TVR1 H2
Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR1 H2 check valve is designed of high-grade corrosion-resistant steel achieving a very durable unit (see TN1 H2 receptacle). Features: Robust construction Low-noise opening and closing Corrosion resistant stainless steel High leak tightness Rated for 5,000 psi (350 bar)

Check valve for hydrogen cars

With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH

2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit.

The WEH TVR1 H2 check valve is designed of high-grade corrosion-resistant steel achieving a very durable unit (see TN1 H2 receptacle).

Features:

  • Robust construction
  • Low-noise opening and closing
  • Corrosion resistant stainless steel
  • High leak tightness
  • Rated for 5,000 psi (350 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Industrial Valves
Product Number TVR1 H2
Product Name Gas Check Valve
Valve Type Check
Primary Material Steel
Media Gas; High Purity
Valve Size 0.24 to 0.39 inch (6.00 to 10.00 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561306 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Check Valves - 2422841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check
Primary Material Brass / Bronze; Brass
Maximum Pressure 232.06 psi (163 m H2O)
View Details