Quarktwin Technology Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 29
Product Name Notes
24VDC SOLENOID
3-WAY MIXING VLV
3-WAY, 10 INCH, ANSI CLASS 150 H
3-WAY, 12 INCH, ANSI CLASS 150 H
3-WAY, 14 INCH, ANSI CLASS 150 H
3-WAY, 16 INCH, ANSI CLASS 150 H
3-WAY, 2 INCH, ANSI CLASS 150 HI
3-WAY, 2.5 INCH, ANSI CLASS 150
3-WAY, 3 INCH, ANSI CLASS 150 HI
3-WAY, 4 INCH, ANSI CLASS 150 HI
3-WAY, 5 INCH, ANSI CLASS 150 HI
3-WAY, 6 INCH, ANSI CLASS 150 HI
3-WAY, 8 INCH, ANSI CLASS 150 HI
Butterfly Valve
Control Valve

<< Prev Next >>