Quarktwin Technology Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 29
Product Name Notes
2-WAY, 10 INCH, ANSI CLASS 150 H
2-WAY, 12 INCH, ANSI CLASS 150 H
2-WAY, 14 INCH, ANSI CLASS 150 H
2-WAY, 16 INCH, ANSI CLASS 150 H
2-WAY, 18 INCH, ANSI CLASS 150 H
2-WAY, 2 INCH, ANSI CLASS 150 HI
2-WAY, 2.5 INCH, ANSI CLASS 150
2-WAY, 20 INCH, ANSI CLASS 150 H
2-WAY, 24 INCH, ANSI CLASS 150 H
2-WAY, 3 INCH, ANSI CLASS 150 HI
2-WAY, 4 INCH, ANSI CLASS 150 HI
2-WAY, 5 INCH, ANSI CLASS 150 HI
2-WAY, 6 INCH, ANSI CLASS 150 HI
2-WAY, 8 INCH, ANSI CLASS 150 HI
3-WAY, 10 INCH, ANSI CLASS 150 H
3-WAY, 12 INCH, ANSI CLASS 150 H
3-WAY, 14 INCH, ANSI CLASS 150 H
3-WAY, 16 INCH, ANSI CLASS 150 H
3-WAY, 2 INCH, ANSI CLASS 150 HI
3-WAY, 2.5 INCH, ANSI CLASS 150
3-WAY, 3 INCH, ANSI CLASS 150 HI
3-WAY, 4 INCH, ANSI CLASS 150 HI
3-WAY, 5 INCH, ANSI CLASS 150 HI
3-WAY, 6 INCH, ANSI CLASS 150 HI
3-WAY, 8 INCH, ANSI CLASS 150 HI
ANSI 125, 2-WAY, 21/2, LINEAR
ANSI 125, 2-WAY, 21/2
ANSI 125, 2-WAY, 3 PRESS.BAL.
ANSI 125, 2-WAY, 3, LINEAR
ANSI 125, 2-WAY, 3, P,B.LINEAR
ANSI 125, 2-WAY, 3
ANSI 125, 2-WAY, 4, LINEAR
ANSI 125, 2-WAY, 4, P.B.LINEAR
ANSI 125, 2-WAY, 4, PRESS.BAL.
ANSI 125, 2-WAY, 4
ANSI 125, 2-WAY, 5, LINEAR
ANSI 125, 2-WAY, 5, P.B.LINEAR
ANSI 125, 2-WAY, 5, PRESS.BAL.
ANSI 125, 2-WAY, 5
ANSI 125, 2-WAY, 6, LINEAR
ANSI 125, 2-WAY, 6, P.B.LINEAR
ANSI 125, 2-WAY, 6, PRESS.BAL.
ANSI 125, 2-WAY, 6
ANSI 125, 3-WAY, 21/2, DIV.
ANSI 125, 3-WAY, 21/2, MIX
ANSI 125, 3-WAY, 3, DIV.
ANSI 125, 3-WAY, 3, MIX
ANSI 125, 3-WAY, 4, DIV.
ANSI 125, 3-WAY, 4, MIX
ANSI 125, 3-WAY, 5, DIV.
ANSI 125, 3-WAY, 5, MIX
ANSI 125, 3-WAY, 6, DIV.
ANSI 125, 3-WAY, 6, MIX
ANSI 250, 2-WAY, 21/2
ANSI 250, 2-WAY, 3
ANSI 250, 2-WAY, 4
ANSI 250, 2-WAY, 5
ANSI 250, 2-WAY, 6
ANSI 250, 3-WAY, 21/2, MIX
ANSI 250, 3-WAY, 3, DIV.
ANSI 250, 3-WAY, 3, MIX
ANSI 250, 3-WAY, 4, DIV.
ANSI 250, 3-WAY, 4, MIX
ANSI 250, 3-WAY, 5, DIV
ANSI 250, 3-WAY, 5, MIX
ANSI 250, 3-WAY, 6, DIV.
ANSI 250, 3-WAY, 6, MIX
ANSI125, 2-WAY,21/2 PRESS.BAL.
ANSI125,2-WAY-,21/2, P.B.LIEAR
CONTROL BALL VALVE - 1-1/2 IN. N
CONTROL BALL VALVE - 2 IN. NPT -
CONTROL BALL VALVE - 2-1/2 IN. N
CONTROL BALL VALVE WITH ELECTRIC
One-Way Flow Restrictor, Adjustable Sub-Base Mount

<< Prev Next >>