HONEYWELL SENSING & IOT
VR2F7LSF2/M -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VR2F7LSF2/M
Description
Butterfly Valve
-
Quarktwin Technology Ltd.
Description
Butterfly Valve
Suppliers
Pneumatics, Hydraulics - Valves and Control
VR2F7LSF2/M
Buy Now
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VR2F7LSF2/M |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Butterfly; Butterfly Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball Check; Check
Media
Water; Nuclear
Valve Size
0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Maximum Pressure
? to 493.13 psi (? to 347 m H2O)
Number of Ports
8
View Details
Media
Air
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
250.00 psi (176 m H2O)
View Details