Honeywell Sensing & IoT Pneumatics, Hydraulics - Valves and Control VH7M6LPSH/M

Description
3-WAY, 8 INCH, ANSI CLASS 150 HI
Description
3-WAY, 8 INCH, ANSI CLASS 150 HI

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - VH7M6LPSH/M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
VH7M6LPSH/M
Pneumatics, Hydraulics - Valves and Control VH7M6LPSH/M
3-WAY, 8 INCH, ANSI CLASS 150 HI

3-WAY, 8 INCH, ANSI CLASS 150 HI

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number VH7M6LPSH/M
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details