HONEYWELL SENSING & IOT
VR4F7LSF2/M -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VR4F7LSF2/M
Description
Butterfly Valve
-
Quarktwin Technology Ltd.
Description
Butterfly Valve
Suppliers
Pneumatics, Hydraulics - Valves and Control
VR4F7LSF2/M
Buy Now
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VR4F7LSF2/M |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Butterfly; Butterfly Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve
Media
Hydraulic
Flow (Cv)
2.20
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Control Valve
Maximum Pressure
649.77 psi (457 m H2O)
View Details
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel
Media
Gas
View Details