HONEYWELL SENSING & IOT
VR2F7LTB4/M -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VR2F7LTB4/M
Description
Butterfly Valve
-
Quarktwin Technology Ltd.
Description
Butterfly Valve
Suppliers
Pneumatics, Hydraulics - Valves and Control
VR2F7LTB4/M
Buy Now
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VR2F7LTB4/M |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Butterfly; Butterfly Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Choke Valves
Media
Coke
Valve Size
6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
Maximum Pressure
? to 3901.51 psi (? to 2746 m H2O)
Number of Ports
6
View Details
Valve Size
0.25 inch (6.35 mm)
Maximum Pressure
1000.00 psi (704 m H2O)
Connection Description
Quick Connect
View Details