HONEYWELL SENSING & IOT
VR2F6LPN2/M -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VR2F6LPN2/M
Description
Butterfly Valve
-
Quarktwin Technology Ltd.
Description
Butterfly Valve
Suppliers
Pneumatics, Hydraulics - Valves and Control
VR2F6LPN2/M
Buy Now
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VR2F6LPN2/M |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Butterfly; Butterfly Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Butterfly
Primary Material
PP-H
Valve Size
12.40 inch (315.00 mm)
View Details
Valve Type
Ball; Check
Primary Material
CPVC; CPVC
Valve Size
3.00 inch (76.20 mm)
View Details
Valve Type
Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size
0.38 inch (9.52 mm)
View Details