Belimo Americas Pneumatics, Hydraulics - Valves and Control B350

Description
CCV, 3-WAY, SS TRIM, 2", CV 57
Description
CCV, 3-WAY, SS TRIM, 2", CV 57

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - B350 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
B350
Pneumatics, Hydraulics - Valves and Control B350
CCV, 3-WAY, SS TRIM, 2", CV 57

CCV, 3-WAY, SS TRIM, 2", CV 57

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number B350
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
Control Pinch Valves // Series 5800 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details