Granzow, Inc. Pneumatics, Hydraulics - Valves and Control DKSV026

Description
2/2 Normally Closed Solenoid Valve Assembly
Description
2/2 Normally Closed Solenoid Valve Assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The DKSV026 is a normally closed, pilot operated, 2-way solenoid valve designed for various applications. It features a brass body with 1/4" NPT female connections and operates effectively within a pressure range of 2-150 psi. The valve has a flow coefficient of 1.4 Cv and is suitable for media temperatures between 15-280 °F, while ambient temperatures can range from 15-105 °F. This valve is constructed with durable materials, including a brass body, fluoroelastomer rubber seals, and stainless steel components for the armature tube, fixed core, plunger, and spring. The electrical specifications include a 12 V DC power supply, 8 W coil wattage, and a continuous duty cycle rated at 100% ED. The enclosure meets NEMA 4 and IP65 standards, ensuring protection against dust and water ingress. The DKSV026 is recommended for use with air, inert gases, synthetic oils, and water, making it a versatile choice for pneumatic and hydraulic control applications.

Datasheet Summary
Powered by GS/AI

The DKSV026 is a normally closed, pilot operated, 2-way solenoid valve designed for various applications. It features a brass body with 1/4" NPT female connections and operates effectively within a pressure range of 2-150 psi. The valve has a flow coefficient of 1.4 Cv and is suitable for media temperatures between 15-280 °F, while ambient temperatures can range from 15-105 °F. This valve is constructed with durable materials, including a brass body, fluoroelastomer rubber seals, and stainless steel components for the armature tube, fixed core, plunger, and spring. The electrical specifications include a 12 V DC power supply, 8 W coil wattage, and a continuous duty cycle rated at 100% ED. The enclosure meets NEMA 4 and IP65 standards, ensuring protection against dust and water ingress. The DKSV026 is recommended for use with air, inert gases, synthetic oils, and water, making it a versatile choice for pneumatic and hydraulic control applications.

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - DKSV026 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
DKSV026
Pneumatics, Hydraulics - Valves and Control DKSV026
2/2 Normally Closed Solenoid Valve Assembly

2/2 Normally Closed Solenoid Valve Assembly

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number DKSV026
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid; Solenoid Valve Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details