The DKSV005 is a normally closed, pilot operated, 2-way solenoid valve designed for use in pneumatic and hydraulic applications. It features a brass body with 1/4" NPT female connections and operates effectively within a pressure range of 2 to 300 psi. The valve has a flow coefficient of 1.4 Cv and is suitable for media temperatures between 15 to 195 °F, while the ambient temperature range is -5 to 140 °F. The valve's construction includes a Buna-N rubber seal, a stainless steel armature tube, and a stainless steel plunger, ensuring durability and reliability. It operates on 120 V AC power with a coil wattage of 8 W, and has a continuous duty cycle rated at 100% ED. The enclosure is rated NEMA 4 and IP65, providing protection against dust and water ingress. The valve does not have a manual override feature and is intended for applications involving air, inert gas, and water.
2/2 Normally Closed Solenoid Valve Assembly
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DKSV005 |
| Product Name | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Solenoid; Solenoid Valve Assembly |