IMI Bimba Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
2, 3 and 4-Way valves with port sizes from 10-32 (F) up to 1/2 NPT.
Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention...
Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular...
Bimba’s family of quality accessories includes mounting brackets and nuts, piston rod clevises, alignment couplers, shock absorbers, and more. Bimba accessories are designed and manufactured to precise standards to offer...
Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available.
Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually...
Ideal for reliably holding an actuator position in a variety of applications. ¼ or 1/8 NPT output ports are offered for direct cylinder mount, minimizing space requirements and easing installation.
MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains...
Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system.
Quick exhaust valves are designed to quickly exhaust pneumatic cylinders. This increases the cylinder rod speed by dumping exhausted air directly at the cylinder port. Using a QEV to increase...
Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting...
Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media...
Toggle, Push-button, lever, foot, hand, and cam types available.