IMI Bimba Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Product Name Notes
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are...
Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the...
Pneumadyne’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and...
Pneumadyne’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience,...