IMI Bimba Datasheets for Pressure Regulators

Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more

Product Name Notes
Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular...
MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains...