IMI Bimba Datasheets for Pinch Valves
Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure.
Pinch Valves: Learn more
| Product Name | Notes |
|---|---|
| Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention... | |
| Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media... |