IMI Bimba Filter Regulator Lubricators FRL's

Description
Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular MFD filter-regulator with an MFD lubricator in one convenient package. Port sizes for the MGFC series range from 1/8" NPT to 1/2" NPT and a T-bracket is included for mounting. Type: Relieving / press-to-lock adjustment knob Filtering: 40µ (5µ optional) Pressure range: 20 to 130 PSI Proof pressure: 145 PSI Temperature range: 0˚F to 160˚F Mounting: T-bracket
Description
Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular MFD filter-regulator with an MFD lubricator in one convenient package. Port sizes for the MGFC series range from 1/8" NPT to 1/2" NPT and a T-bracket is included for mounting. Type: Relieving / press-to-lock adjustment knob Filtering: 40µ (5µ optional) Pressure range: 20 to 130 PSI Proof pressure: 145 PSI Temperature range: 0˚F to 160˚F Mounting: T-bracket

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Lubricators - FRL's - IMI Bimba
University Park, IL, United States
Filter Regulator Lubricators
FRL's
Filter Regulator Lubricators FRL's
Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular MFD filter-regulator with an MFD lubricator in one convenient package. Port sizes for the MGFC series range from 1/8" NPT to 1/2" NPT and a T-bracket is included for mounting. Type: Relieving / press-to-lock adjustment knob Filtering: 40µ (5µ optional) Pressure range: 20 to 130 PSI Proof pressure: 145 PSI Temperature range: 0˚F to 160˚F Mounting: T-bracket

Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular MFD filter-regulator with an MFD lubricator in one convenient package. Port sizes for the MGFC series range from 1/8" NPT to 1/2" NPT and a T-bracket is included for mounting.

  • Type: Relieving / press-to-lock adjustment knob
  • Filtering: 40µ (5µ optional)
  • Pressure range: 20 to 130 PSI
  • Proof pressure: 145 PSI
  • Temperature range: 0˚F to 160˚F
  • Mounting: T-bracket
Supplier's Site

Technical Specifications

  IMI Bimba
Product Category Industrial Valves
Product Number FRL's
Product Name Filter Regulator Lubricators
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-100-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details