IMI Bimba Datasheets for Hydraulic Cylinders
Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Hydraulic Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Actuators for applications requiring supply pressures up to 1500 PSI. Many of the same features and seals used in the 3000 PSI series are included to increase overall performance and... | |
| Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod... | |
| Actuators for applications requiring supply pressures up to 500 PSI. Materials: Rod: - Stainless Steel (5/16 – 9/16 Bores) - High Strength Carbon Steel (3/4 – 3 Bore) - Stainless... |