IMI Bimba Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 2, 3 and 4-Way valves with port sizes from 10-32 (F) up to 1/2 NPT. | |
| Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention... | |
| Bimba’s family of quality accessories includes mounting brackets and nuts, piston rod clevises, alignment couplers, shock absorbers, and more. Bimba accessories are designed and manufactured to precise standards to offer... | |
| Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available. | |
| Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually... | |
| Ideal for reliably holding an actuator position in a variety of applications. ¼ or 1/8 NPT output ports are offered for direct cylinder mount, minimizing space requirements and easing installation. | |
| Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. | |
| Quick exhaust valves are designed to quickly exhaust pneumatic cylinders. This increases the cylinder rod speed by dumping exhausted air directly at the cylinder port. Using a QEV to increase... | |
| Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting... | |
| Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media... | |
| Toggle, Push-button, lever, foot, hand, and cam types available. |