IMI Bimba Solenoid Operated Air Valves Metric Sizes

Description
Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective, space saving solution for the use of single or multiple valves.
Description
Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective, space saving solution for the use of single or multiple valves.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Operated Air Valves - Metric Sizes - IMI Bimba
University Park, IL, United States
Solenoid Operated Air Valves
Metric Sizes
Solenoid Operated Air Valves Metric Sizes
Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective, space saving solution for the use of single or multiple valves.

Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective, space saving solution for the use of single or multiple valves.

Supplier's Site
Flow Control Air Valves - Metric Sizes - IMI Bimba
University Park, IL, United States
Flow Control Air Valves
Metric Sizes
Flow Control Air Valves Metric Sizes
Bimba’s family of quality accessories includes mounting brackets and nuts, piston rod clevises, alignment couplers, shock absorbers, and more. Bimba accessories are designed and manufactured to precise standards to offer guaranteed compatibility to all Bimba products. Built to Bimba’s quality standards, all “in stock” accessories ship the same day. Flow controls offer metered flow in one direction, free flow in the opposite direction Nickel plated brass bodies Two different adj. types (recessed needle and knurled adjustment knob with lock nut) Push-to-connect style for customer tubing (accepts plastic, nylon and polyethylene) Seven sizes from M5 ports / 4mm OD tubing to G1/4 ports / 8mm OD tubing Maximum operating pressure: 10 bar (145 PSI)

Bimba’s family of quality accessories includes mounting brackets and nuts, piston rod clevises, alignment couplers, shock absorbers, and more. Bimba accessories are designed and manufactured to precise standards to offer guaranteed compatibility to all Bimba products. Built to Bimba’s quality standards, all “in stock” accessories ship the same day.

  • Flow controls offer metered flow in one direction, free flow in the opposite direction
  • Nickel plated brass bodies
  • Two different adj. types (recessed needle and knurled adjustment knob with lock nut)
  • Push-to-connect style for customer tubing (accepts plastic, nylon and polyethylene)
  • Seven sizes from M5 ports / 4mm OD tubing to G1/4 ports / 8mm OD tubing
  • Maximum operating pressure: 10 bar (145 PSI)
Supplier's Site

Technical Specifications

  IMI Bimba IMI Bimba
Product Category Industrial Valves Industrial Valves
Product Number Metric Sizes Metric Sizes
Product Name Solenoid Operated Air Valves Flow Control Air Valves
Valve Type Solenoid; Direct Acting options available
Media Air; Compressed Air Air; Compressed Air
Number of Ports 2 to 3
Actuation Electric Manual; Knurled adjustment knob with lock nut
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113780030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517016 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details