IMI Bimba Filter Regulator Units F/R's

Description
MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains are available. 200, 300 and 400 series come with metal or polycarbonate bowls (300 and 400 series have metal bowl guards). Series 600 comes standard with a metal bowl. Type: Relieving regulator with push-to-lock adjustment knob Available with auto, semi-auto, or manual drains Filtering: 40μm (5μm optional) Pressure range: 20 to 130 PSI Proof pressure: 215 PSI Temperature range: 0⁰ F to 160⁰ F
Description
MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains are available. 200, 300 and 400 series come with metal or polycarbonate bowls (300 and 400 series have metal bowl guards). Series 600 comes standard with a metal bowl. Type: Relieving regulator with push-to-lock adjustment knob Available with auto, semi-auto, or manual drains Filtering: 40μm (5μm optional) Pressure range: 20 to 130 PSI Proof pressure: 215 PSI Temperature range: 0⁰ F to 160⁰ F

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Units - F/R's - IMI Bimba
University Park, IL, United States
Filter Regulator Units
F/R's
Filter Regulator Units F/R's
MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains are available. 200, 300 and 400 series come with metal or polycarbonate bowls (300 and 400 series have metal bowl guards). Series 600 comes standard with a metal bowl. Type: Relieving regulator with push-to-lock adjustment knob Available with auto, semi-auto, or manual drains Filtering: 40μm (5μm optional) Pressure range: 20 to 130 PSI Proof pressure: 215 PSI Temperature range: 0⁰ F to 160⁰ F

MGFR filter-regulators offer superior regulation and flow characteristics with 40µm (or 5µm optional) filtration. Available port sizes range from 1/8" NPT to 1" NPT and auto, semi-auto, or manual drains are available. 200, 300 and 400 series come with metal or polycarbonate bowls (300 and 400 series have metal bowl guards). Series 600 comes standard with a metal bowl.

  • Type: Relieving regulator with push-to-lock adjustment knob
  • Available with auto, semi-auto, or manual drains
  • Filtering: 40μm (5μm optional)
  • Pressure range: 20 to 130 PSI
  • Proof pressure: 215 PSI
  • Temperature range: 0⁰ F to 160⁰ F
Supplier's Site

Technical Specifications

  IMI Bimba
Product Category Industrial Valves
Product Number F/R's
Product Name Filter Regulator Units
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-09-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-27-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details