Banner Engineering Corp. Audible Column Light EZ-LIGHT™ CL50

Description
Overview Highly visible multi-color indication in a single segment along with a variable intensity audible alarm Audible models available with standard, sealed, or omni-directional audible element Continuous, pulsed, and staccato tones available Rugged, cost-effective, and easy-to-install multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication 1-, 2-, or 3-color models available Available with 18 to 30V dc operation or 85 to 264V ac operation Compact devices are completely self-contained - no controller needed Immune to EMI and RFI interference No assembly required The LED light sources provide long life (100,000 hours on average) with low power consumption
Datasheet
Description
Overview Highly visible multi-color indication in a single segment along with a variable intensity audible alarm Audible models available with standard, sealed, or omni-directional audible element Continuous, pulsed, and staccato tones available Rugged, cost-effective, and easy-to-install multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication 1-, 2-, or 3-color models available Available with 18 to 30V dc operation or 85 to 264V ac operation Compact devices are completely self-contained - no controller needed Immune to EMI and RFI interference No assembly required The LED light sources provide long life (100,000 hours on average) with low power consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audible Column Light - EZ-LIGHT™ CL50 - Banner Engineering Corp.
Minneapolis, MN, USA
Audible Column Light
EZ-LIGHT™ CL50
Audible Column Light EZ-LIGHT™ CL50
Overview Highly visible multi-color indication in a single segment along with a variable intensity audible alarm Audible models available with standard, sealed, or omni-directional audible element Continuous, pulsed, and staccato tones available Rugged, cost-effective, and easy-to-install multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication 1-, 2-, or 3-color models available Available with 18 to 30V dc operation or 85 to 264V ac operation Compact devices are completely self-contained - no controller needed Immune to EMI and RFI interference No assembly required The LED light sources provide long life (100,000 hours on average) with low power consumption

Overview


Highly visible multi-color indication in a single segment along with a variable intensity audible alarm



  • Audible models available with standard, sealed, or omni-directional audible element
  • Continuous, pulsed, and staccato tones available
  • Rugged, cost-effective, and easy-to-install multi-color indicators
  • Illumination provides easy-to-see operator guidance and equipment status indication
  • 1-, 2-, or 3-color models available
  • Available with 18 to 30V dc operation or 85 to 264V ac operation
  • Compact devices are completely self-contained - no controller needed
  • Immune to EMI and RFI interference
  • No assembly required
  • The LED light sources provide long life (100,000 hours on average) with low power consumption
Supplier's Site Datasheet
General Purpose Column Light - EZ-LIGHT™ CL50 - Banner Engineering Corp.
Minneapolis, MN, USA
General Purpose Column Light
EZ-LIGHT™ CL50
General Purpose Column Light EZ-LIGHT™ CL50
Rugged, cost-effective, and easy-to-install multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication at long distances 1-, 2-, or 3-color models available The LED light sources provide long life (100,000 hours on average) with low power consumption 85 to 264V ac operation or 18 to 30V dc operation Compact devices are completely self-contained - no controller needed - and IEC IP67 rated Immune to EMI and RFI interference No assembly required
  • Rugged, cost-effective, and easy-to-install multi-color indicators
  • Illumination provides easy-to-see operator guidance and equipment status indication at long distances
  • 1-, 2-, or 3-color models available
  • The LED light sources provide long life (100,000 hours on average) with low power consumption
  • 85 to 264V ac operation or 18 to 30V dc operation
  • Compact devices are completely self-contained - no controller needed - and IEC IP67 rated
  • Immune to EMI and RFI interference
  • No assembly required
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Stack Lights and Machine Lights
Product Number EZ-LIGHT™ CL50
Product Name Audible Column Light
Features Alarm
Unlock Full Specs
to access all available technical data