Banner Engineering Corp. General Purpose Tower Light EZ-LIGHT™ TL50

Description
Built-to-order; configure your model today using our online tool Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required Features a completely self-contained design; no controller needed Displays up to 7 colors in a single tower; choice of 10 colors in standard brightness and 5 colors in high brightness tower lights Allows multiple lights to be on simultaneously Eliminates false indication from ambient light; indicators appear gray when off Available in Universal AC Voltage models
Datasheet
Description
Built-to-order; configure your model today using our online tool Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required Features a completely self-contained design; no controller needed Displays up to 7 colors in a single tower; choice of 10 colors in standard brightness and 5 colors in high brightness tower lights Allows multiple lights to be on simultaneously Eliminates false indication from ambient light; indicators appear gray when off Available in Universal AC Voltage models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Tower Light - EZ-LIGHT™ TL50 - Banner Engineering Corp.
Minneapolis, MN, USA
General Purpose Tower Light
EZ-LIGHT™ TL50
General Purpose Tower Light EZ-LIGHT™ TL50
Built-to-order; configure your model today using our online tool Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required Features a completely self-contained design; no controller needed Displays up to 7 colors in a single tower; choice of 10 colors in standard brightness and 5 colors in high brightness tower lights Allows multiple lights to be on simultaneously Eliminates false indication from ambient light; indicators appear gray when off Available in Universal AC Voltage models
  • Built-to-order; configure your model today using our online tool
  • Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required
  • Features a completely self-contained design; no controller needed
  • Displays up to 7 colors in a single tower; choice of 10 colors in standard brightness and 5 colors in high brightness tower lights
  • Allows multiple lights to be on simultaneously
  • Eliminates false indication from ambient light; indicators appear gray when off
  • Available in Universal AC Voltage models
Supplier's Site Datasheet
Beacon Tower Light - EZ-LIGHT™ TL50 - Banner Engineering Corp.
Minneapolis, MN, USA
Beacon Tower Light
EZ-LIGHT™ TL50
Beacon Tower Light EZ-LIGHT™ TL50
Highly visible indication for indoor or outdoor applications Compact, stylish design with rotating and flashing LED lighting options Audible alert: continuous, pulsed and staccato modes Omni-Directional and audible models provide clear annunciation in the noisiest environments Models available with rugged, water-resistant IP67 housing Available in Universal AC voltage models
  • Highly visible indication for indoor or outdoor applications
  • Compact, stylish design with rotating and flashing LED lighting options
  • Audible alert: continuous, pulsed and staccato modes
  • Omni-Directional and audible models provide clear annunciation in the noisiest environments
  • Models available with rugged, water-resistant IP67 housing
  • Available in Universal AC voltage models
Supplier's Site Datasheet
Audible Tower Light - EZ-LIGHT™ TL50 - Banner Engineering Corp.
Minneapolis, MN, USA
Audible Tower Light
EZ-LIGHT™ TL50
Audible Tower Light EZ-LIGHT™ TL50
Built-to-order; configure your model today using our online tool Audible intensity is easily adjusted to meet your environmental requirements Your choice of continuous, pulsed, or staccato alarm style Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required Features a completely self-contained design; no controller needed Allows multiple lights to be on simultaneously Eliminates false indication from ambient light; indicators appear gray when off
  • Built-to-order; configure your model today using our online tool
  • Audible intensity is easily adjusted to meet your environmental requirements
  • Your choice of continuous, pulsed, or staccato alarm style
  • Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required
  • Features a completely self-contained design; no controller needed

  • Allows multiple lights to be on simultaneously
  • Eliminates false indication from ambient light; indicators appear gray when off
Supplier's Site Datasheet
Compact Tower Lights - EZ-LIGHT™ TL50 - Banner Engineering Corp.
Minneapolis, MN, USA
Compact Tower Lights
EZ-LIGHT™ TL50
Compact Tower Lights EZ-LIGHT™ TL50
Overview The TL50 Compact Tower Lights provide bright, uniform lighted segments at only half the height of the standard TL50 models. • Rugged, cost-effective, and easy-to-install, multi-segment indicators • Illuminated segments provide easy-to-see operator guidance and indication of equipment status • Displays up to 5 colors for universal voltage and 7 colors for standard voltage models • Available in black or light gray housing • Audible models available with standard, sealed, or omni-directional audible element • Compact devices are completely self-contained - no controller needed • Available in 85 to 264 V ac operation or 12 to 30 V dc or 24 V ac operation

Overview


The TL50 Compact Tower Lights provide bright, uniform lighted segments at only half the height of the standard TL50 models.



  • • Rugged, cost-effective, and easy-to-install, multi-segment indicators
  • • Illuminated segments provide easy-to-see operator guidance and indication of equipment status
  • • Displays up to 5 colors for universal voltage and 7 colors for standard voltage models
  • • Available in black or light gray housing
  • • Audible models available with standard, sealed, or omni-directional audible element
  • • Compact devices are completely self-contained - no controller needed
  • • Available in 85 to 264 V ac operation or 12 to 30 V dc or 24 V ac operation
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp. Banner Engineering Corp. Banner Engineering Corp. Banner Engineering Corp.
Product Category Stack Lights and Machine Lights Stack Lights and Machine Lights Stack Lights and Machine Lights Stack Lights and Machine Lights
Product Number EZ-LIGHT™ TL50 EZ-LIGHT™ TL50 EZ-LIGHT™ TL50 EZ-LIGHT™ TL50
Product Name General Purpose Tower Light Beacon Tower Light Audible Tower Light Compact Tower Lights
Light Options Continuous (optional feature); Flashing (optional feature) Continuous (optional feature); Flashing (optional feature) Continuous (optional feature); Flashing (optional feature)
Mounting Options Base Base Base
Features Alarm (optional feature) Alarm Alarm Alarm (optional feature)
Number of Lights One; Two; Three; Four; Five One; Two; Three; Four; Five One; Two; Three; Four; Five One; Two; Three; Four; Five
Unlock Full Specs
to access all available technical data

Similar Products

3-segment signal light - DV1320 - ifm efector inc.
Specs
Mounting Options Base; Wall
Number of Lights Three
DC Voltage Rating 18 to 30 volts
View Details
PCBA, AV1-LED, stick, amber - K2005633A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1/2in.NPT Surface Mount Signaling Device - 855EC-B24B4P1 - Allen-Bradley / Rockwell Automation
Specs
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Signaling Device Tower Light -  - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Base; Wall (optional feature)
Number of Lights One
View Details