Banner Engineering Corp. Stack Light TL50YAQP-10822

Description
10822 - TOWER LIGHT: 1-COLOR AUDIBLE IND,ICATOR, VOLTAGE: 18-30 V DC OR 24 V AC, ENVIRONMENTAL RATING: IP50, INPUT: BIMODAL, COLORS: YELLOW, THREE EURO 4-PIN 0.2 M (8 IN) PVC PIGTAILS, TWO FEMALE, ONE MALE. FREE 2 YEAR RADWELL WARRANTY
Description
10822 - TOWER LIGHT: 1-COLOR AUDIBLE IND,ICATOR, VOLTAGE: 18-30 V DC OR 24 V AC, ENVIRONMENTAL RATING: IP50, INPUT: BIMODAL, COLORS: YELLOW, THREE EURO 4-PIN 0.2 M (8 IN) PVC PIGTAILS, TWO FEMALE, ONE MALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stack Light - 26450641 - Radwell International
Willingboro, NJ, United States
Stack Light
26450641
Stack Light 26450641
10822 - TOWER LIGHT: 1-COLOR AUDIBLE IND,ICATOR, VOLTAGE: 18-30 V DC OR 24 V AC, ENVIRONMENTAL RATING: IP50, INPUT: BIMODAL, COLORS: YELLOW, THREE EURO 4-PIN 0.2 M (8 IN) PVC PIGTAILS, TWO FEMALE, ONE MALE. FREE 2 YEAR RADWELL WARRANTY

10822 - TOWER LIGHT: 1-COLOR AUDIBLE IND,ICATOR, VOLTAGE: 18-30 V DC OR 24 V AC, ENVIRONMENTAL RATING: IP50, INPUT: BIMODAL, COLORS: YELLOW, THREE EURO 4-PIN 0.2 M (8 IN) PVC PIGTAILS, TWO FEMALE, ONE MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stack Lights and Machine Lights
Product Number 26450641
Product Name Stack Light
Light Colors Available Yellow
Unlock Full Specs
to access all available technical data