Banner Engineering Corp. Modular Tower Light TL70

Description
Big and bright 70 mm tower lights have two banks of LEDs Rugged, water-resistant IP65 housing with UV stabilized material Customize lights for your application by selecting solid ON or flashing for each light segment Up to five colors plus audible module in one device Loud 92 dB adjustable alarm with four selectable tones - pulsed, chrip, siren or continuous Indicator segments appear gray when off to eliminate false indication from ambient light Match your machine with a choice of black or gray housing User friendly with just a few easy steps to complete installation
Datasheet
Description
Big and bright 70 mm tower lights have two banks of LEDs Rugged, water-resistant IP65 housing with UV stabilized material Customize lights for your application by selecting solid ON or flashing for each light segment Up to five colors plus audible module in one device Loud 92 dB adjustable alarm with four selectable tones - pulsed, chrip, siren or continuous Indicator segments appear gray when off to eliminate false indication from ambient light Match your machine with a choice of black or gray housing User friendly with just a few easy steps to complete installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Tower Light - TL70 - Banner Engineering Corp.
Minneapolis, MN, USA
Modular Tower Light
TL70
Modular Tower Light TL70
Big and bright 70 mm tower lights have two banks of LEDs Rugged, water-resistant IP65 housing with UV stabilized material Customize lights for your application by selecting solid ON or flashing for each light segment Up to five colors plus audible module in one device Loud 92 dB adjustable alarm with four selectable tones - pulsed, chrip, siren or continuous Indicator segments appear gray when off to eliminate false indication from ambient light Match your machine with a choice of black or gray housing User friendly with just a few easy steps to complete installation
  • Big and bright 70 mm tower lights have two banks of LEDs
  • Rugged, water-resistant IP65 housing with UV stabilized material
  • Customize lights for your application by selecting solid ON or flashing for each light segment
  • Up to five colors plus audible module in one device
  • Loud 92 dB adjustable alarm with four selectable tones - pulsed, chrip, siren or continuous
  • Indicator segments appear gray when off to eliminate false indication from ambient light
  • Match your machine with a choice of black or gray housing
  • User friendly with just a few easy steps to complete installation
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Stack Lights and Machine Lights
Product Number TL70
Product Name Modular Tower Light
Light Options Continuous (optional feature); Flashing (optional feature)
Unlock Full Specs
to access all available technical data