Banner Engineering Corp. Stack Light TL50WBRYGQP

Description
12464 - TL50 TOWER LIGHT: 5-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP50; INPUT:BIMODAL; COLORS: WHITE, BLUE, RED, YELLOW, GREEN; 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
12464 - TL50 TOWER LIGHT: 5-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP50; INPUT:BIMODAL; COLORS: WHITE, BLUE, RED, YELLOW, GREEN; 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stack Light - 21588606 - Radwell International
Willingboro, NJ, United States
Stack Light
21588606
Stack Light 21588606
12464 - TL50 TOWER LIGHT: 5-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP50; INPUT:BIMODAL; COLORS: WHITE, BLUE, RED, YELLOW, GREEN; 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

12464 - TL50 TOWER LIGHT: 5-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP50; INPUT:BIMODAL; COLORS: WHITE, BLUE, RED, YELLOW, GREEN; 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stack Lights and Machine Lights
Product Number 21588606
Product Name Stack Light
Light Colors Available Red; Green; Blue; Yellow
Unlock Full Specs
to access all available technical data