Banner Engineering Corp. Stack Light TL50GYRAOSQP

Description
TOWER LIGHT, 73819, 3-COLOR SEALED, OMNI-DIRECTIONAL CONTINUOUS AUDIBLE INDICATOR, VOLTAGE: 18-30 VDC OR 24 VAC, ENVIRONMENTAL RATING: IP67, INPUT: BIMODAL, COLORS: GREEN/YELLOW/RED, EURO 5-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
TOWER LIGHT, 73819, 3-COLOR SEALED, OMNI-DIRECTIONAL CONTINUOUS AUDIBLE INDICATOR, VOLTAGE: 18-30 VDC OR 24 VAC, ENVIRONMENTAL RATING: IP67, INPUT: BIMODAL, COLORS: GREEN/YELLOW/RED, EURO 5-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stack Light - 47672908 - Radwell International
Willingboro, NJ, United States
Stack Light
47672908
Stack Light 47672908
TOWER LIGHT, 73819, 3-COLOR SEALED, OMNI-DIRECTIONAL CONTINUOUS AUDIBLE INDICATOR, VOLTAGE: 18-30 VDC OR 24 VAC, ENVIRONMENTAL RATING: IP67, INPUT: BIMODAL, COLORS: GREEN/YELLOW/RED, EURO 5-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

TOWER LIGHT, 73819, 3-COLOR SEALED, OMNI-DIRECTIONAL CONTINUOUS AUDIBLE INDICATOR, VOLTAGE: 18-30 VDC OR 24 VAC, ENVIRONMENTAL RATING: IP67, INPUT: BIMODAL, COLORS: GREEN/YELLOW/RED, EURO 5-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stack Lights and Machine Lights
Product Number 47672908
Product Name Stack Light
Light Options Continuous
Unlock Full Specs
to access all available technical data

Similar Products

LED segment - DV3005 - ifm efector inc.
ifm efector inc.
Specs
DC Voltage Rating 18 to 30 volts
View Details
RSL Radiant Steady Bright Light Module - RSL-LMB-F-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Amber
View Details
1/2in.NPT Surface Mount Signaling Device - 855EC-B10Y5P1 - Allen-Bradley / Rockwell Automation
Specs
AC Voltage Rating 120 volts
View Details
Multi-Color LED Light Signal Tower - IF Series - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole
Features Alarm
View Details