Banner Engineering Corp. Stack Light TL50HGBRQ

Description
19049 - HIGH INTENSITY TOWER LIGHT: 3-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP67; INPUT: BIMODAL; COLORS: GREEN BLUE RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
19049 - HIGH INTENSITY TOWER LIGHT: 3-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP67; INPUT: BIMODAL; COLORS: GREEN BLUE RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stack Light - 26444053 - Radwell International
Willingboro, NJ, United States
Stack Light
26444053
Stack Light 26444053
19049 - HIGH INTENSITY TOWER LIGHT: 3-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP67; INPUT: BIMODAL; COLORS: GREEN BLUE RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

19049 - HIGH INTENSITY TOWER LIGHT: 3-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP67; INPUT: BIMODAL; COLORS: GREEN BLUE RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stack Lights and Machine Lights
Product Number 26444053
Product Name Stack Light
Light Colors Available Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED segment - DV3002 - ifm efector inc.
ifm efector inc.
Specs
DC Voltage Rating 18 to 30 volts
View Details
Stack Light - 11600692 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Colors Available Red
View Details
Light Module 50 mm Stack Light - 855E-24TL8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Yellow
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
2 suppliers
Tower Lights -  - Altech Corp.
Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole (optional feature); Base
Features Alarm (optional feature); Outdoor
View Details