Mahr Inc. Compact Amplifier 1240

Description
Product features Highly accurate processing of measured values Zero setting is possible at any point within the measuring range Actual value of a standard can be acquired at the touch of a button 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements Statistical functions x-bar, s, r and n for 1 parameter Tolerance monitoring (with adjustable hysteresis) Tolerance field can be set along the total width Universal classification possibilities Extreme value memories of long stability Use the RS232C interface to connect a printer / computer / data logger Connect a recorder with analog output Use the RS232C interface to remotely control all functions
Description
Product features Highly accurate processing of measured values Zero setting is possible at any point within the measuring range Actual value of a standard can be acquired at the touch of a button 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements Statistical functions x-bar, s, r and n for 1 parameter Tolerance monitoring (with adjustable hysteresis) Tolerance field can be set along the total width Universal classification possibilities Extreme value memories of long stability Use the RS232C interface to connect a printer / computer / data logger Connect a recorder with analog output Use the RS232C interface to remotely control all functions

Suppliers

Company
Product
Description
Supplier Links
Compact Amplifier - 1240 - Mahr Inc.
Providence, RI, USA
Compact Amplifier
1240
Compact Amplifier 1240
Product features Highly accurate processing of measured values Zero setting is possible at any point within the measuring range Actual value of a standard can be acquired at the touch of a button 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements Statistical functions x-bar, s, r and n for 1 parameter Tolerance monitoring (with adjustable hysteresis) Tolerance field can be set along the total width Universal classification possibilities Extreme value memories of long stability Use the RS232C interface to connect a printer / computer / data logger Connect a recorder with analog output Use the RS232C interface to remotely control all functions

Product features

  • Highly accurate processing of measured values
  • Zero setting is possible at any point within the measuring range
  • Actual value of a standard can be acquired at the touch of a button
  • 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements
  • Statistical functions x-bar, s, r and n for 1 parameter
  • Tolerance monitoring (with adjustable hysteresis)
  • Tolerance field can be set along the total width
  • Universal classification possibilities
  • Extreme value memories of long stability
  • Use the RS232C interface to connect a printer / computer / data logger
  • Connect a recorder with analog output
  • Use the RS232C interface to remotely control all functions
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Signal Conditioners
Product Number 1240
Product Name Compact Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output; TTL
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CF amplifier (4.8kHz), Profibus DP - 1-MP55DP - Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal conditioner - SVE4-HS-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Signal Conditioners - 7967109 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to current
Outputs Analog Current Output; Current
Agency Approval Atex
View Details