Mahr Inc. Compact Amplifier C1208 / C1216

Description
Product features Background lit LCD-Display with an analog and a two line digital display 5 three color status lamps for warning and tolerances limits Up to 2 features can be simultaneously displayed Additional resolution 0.01 µm / 1µin at measuring ranges from ±200 µm 2 inputs for inductive probes (also compatible with probes from Mahr, Mahr-Federal) RS232 interface 3 digital inputs for measurement start, master measurement, send measured values, . . . 3 digital outputs for GO, NO GO, rework, measuring time, . . . Analog output Programable analog output voltage (max. ±5V)
Description
Product features Background lit LCD-Display with an analog and a two line digital display 5 three color status lamps for warning and tolerances limits Up to 2 features can be simultaneously displayed Additional resolution 0.01 µm / 1µin at measuring ranges from ±200 µm 2 inputs for inductive probes (also compatible with probes from Mahr, Mahr-Federal) RS232 interface 3 digital inputs for measurement start, master measurement, send measured values, . . . 3 digital outputs for GO, NO GO, rework, measuring time, . . . Analog output Programable analog output voltage (max. ±5V)

Suppliers

Company
Product
Description
Supplier Links
Compact Amplifier - C1208 / C1216 - Mahr Inc.
Providence, RI, USA
Compact Amplifier
C1208 / C1216
Compact Amplifier C1208 / C1216
Product features Background lit LCD-Display with an analog and a two line digital display 5 three color status lamps for warning and tolerances limits Up to 2 features can be simultaneously displayed Additional resolution 0.01 µm / 1µin at measuring ranges from ±200 µm 2 inputs for inductive probes (also compatible with probes from Mahr, Mahr-Federal) RS232 interface 3 digital inputs for measurement start, master measurement, send measured values, . . . 3 digital outputs for GO, NO GO, rework, measuring time, . . . Analog output Programable analog output voltage (max. ±5V)

Product features

  • Background lit LCD-Display with an analog and a two line digital display
  • 5 three color status lamps for warning and tolerances limits
  • Up to 2 features can be simultaneously displayed
  • Additional resolution 0.01 µm / 1µin at measuring ranges from ±200 µm
  • 2 inputs for inductive probes (also compatible with probes from Mahr, Mahr-Federal)
  • RS232 interface
  • 3 digital inputs for measurement start, master measurement, send measured values, . . .
  • 3 digital outputs for GO, NO GO, rework, measuring time, . . .
  • Analog output
  • Programable analog output voltage (max. ±5V)
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Signal Conditioners
Product Number C1208 / C1216
Product Name Compact Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si84xx Digital Isolators - Si8420BB-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC8
Outputs Analog Voltage Output
View Details
8B45 Frequency Input Module - 8B45-08 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details