Mahr Inc. Compact Amplifier C1200

Description
Product features High resolution and high contrast color display The display can be continuously inclined for the ideal field of vision Simple to operate Can be operated with batteries or from the main power supply When battery powered the C 1200 is fully portable Compact housing Wall mounting is also possible
Description
Product features High resolution and high contrast color display The display can be continuously inclined for the ideal field of vision Simple to operate Can be operated with batteries or from the main power supply When battery powered the C 1200 is fully portable Compact housing Wall mounting is also possible

Suppliers

Company
Product
Description
Supplier Links
Compact Amplifier - C1200 - Mahr Inc.
Providence, RI, USA
Compact Amplifier
C1200
Compact Amplifier C1200
Product features High resolution and high contrast color display The display can be continuously inclined for the ideal field of vision Simple to operate Can be operated with batteries or from the main power supply When battery powered the C 1200 is fully portable Compact housing Wall mounting is also possible

Product features

  • High resolution and high contrast color display
  • The display can be continuously inclined for the ideal field of vision
  • Simple to operate
  • Can be operated with batteries or from the main power supply
  • When battery powered the C 1200 is fully portable
  • Compact housing
  • Wall mounting is also possible
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Signal Conditioners
Product Number C1200
Product Name Compact Amplifier
Signal Conditioning Instrumentation Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
4 Ch. DeltaTron Conditioning Amplifier w - -2693-W-004- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs IEPE / CCLD
View Details
DSCA47 Linearized Thermocouple Input Signal Conditioner - DSCA47-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details