Essentra Components First Thread Protection Plugs SPFTM20A

Description
First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.
Description
First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.

Suppliers

Company
Product
Description
Supplier Links
First Thread Protection Plugs - SPFTM20A - Essentra Components
Erie, PA, USA
First Thread Protection Plugs
SPFTM20A
First Thread Protection Plugs SPFTM20A
First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.

First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number SPFTM20A
Product Name First Thread Protection Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75803 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
6 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.12 mm
View Details
100PCS M4x0.7-4.5 inner hexagon Plastic Venting Screw(1) - MIV-04B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread M4x0.7-4.5
View Details