Essentra Components First Thread Protection Plugs SPFTM12B

Description
First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.
Description
First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.

Suppliers

Company
Product
Description
Supplier Links
First Thread Protection Plugs - SPFTM12B - Essentra Components
Erie, PA, USA
First Thread Protection Plugs
SPFTM12B
First Thread Protection Plugs SPFTM12B
First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.

First Thread Protection Plugs mask the first thread of standard female threads during powder coating, e-coating, anodizing, plating, blasting, or painting. The EPDM or silicone material has excellent chemical resistance and the hollow core allows for a flexible fit.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number SPFTM12B
Product Name First Thread Protection Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

EN Series - Plugs for NPT Threads - EN Series - Plugs for NPT Threads - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
General Purpose Plugs for Metric Threads - GPM1215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details