Essentra Components Square Inserts & Glides SQR201418A

Description
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Square Inserts & Glides - SQR201418A - Essentra Components
Erie, PA, USA
Square Inserts & Glides
SQR201418A
Square Inserts & Glides SQR201418A
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number SQR201418A
Product Name Square Inserts & Glides
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

Low Bleed High Temperatre Septa - 75841 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.6693 inch (? to 17 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
250 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
100PCS M8x1.25 IP68 Breather Plugs - MIV-08B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material PA6
NPT Thread 1 1/4" NPT; M8*1.25
View Details