Essentra Components Masking Tapered Plugs STP090106A

Description
Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.
Description
Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Masking Tapered Plugs - STP090106A - Essentra Components
Erie, PA, USA
Masking Tapered Plugs
STP090106A
Masking Tapered Plugs STP090106A
Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.

Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number STP090106A
Product Name Masking Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Plugs for Schedule 40 Round Pipes - 7 - MOCAP LLC
Specs
Overall Length 0.8386 inch (21.3 mm)
Material Polyethylene (PE)
View Details