Essentra Components Square Inserts & Glides SIG1115A

Description
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Square Inserts & Glides - SIG1115A - Essentra Components
Erie, PA, USA
Square Inserts & Glides
SIG1115A
Square Inserts & Glides SIG1115A
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number SIG1115A
Product Name Square Inserts & Glides
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details