Essentra Components Square Threaded Inserts & Glides - Metal TAS270A

Description
Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.
Description
Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
Square Threaded Inserts & Glides - Metal - TAS270A - Essentra Components
Erie, PA, USA
Square Threaded Inserts & Glides - Metal
TAS270A
Square Threaded Inserts & Glides - Metal TAS270A
Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number TAS270A
Product Name Square Threaded Inserts & Glides - Metal
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
406 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.406 inches
View Details
20x14 rectangle adhesive vent milvent - MIL-20X14B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Rectangular
Material Adheisve+PTFE
NPT Thread 20X14
View Details