Essentra Components Square Inserts & Glides SQR171014C

Description
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Square Inserts & Glides - SQR171014C - Essentra Components
Erie, PA, USA
Square Inserts & Glides
SQR171014C
Square Inserts & Glides SQR171014C
Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Square Inserts & Glides plug ends cover sharp edges and protect the exposed ends of tubes while providing a neat finish. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number SQR171014C
Product Name Square Inserts & Glides
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75803 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
7 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.01 mm
View Details
Milvent MIVD17 Pacakaging Vent Plug - MIVD17 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material HDPE
NPT Thread 17
View Details