VAST STOCK CO., LIMITED Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Pushbutton Switches 10mA 5VDC Red Act 3x12 22AWG IP68 | |
| Pushbutton Switches 10mA 5VDC Red Act Rear Mnt PCB IP68 | |
| Pushbutton Switches 1A 32VDC Gray Act 3x12 22AWG IP68 | |
| Pushbutton Switches 1A 32VDC Gray Act Solder Lug IP68 | |
| Pushbutton Switches 1A 32VDC Orange Act 3x12 22AWG IP68 | |
| Pushbutton Switches 1A 32VDC Red Act Solder Lug IP68 | |
| Pushbutton Switches 1A 32VDC Yellow Act 3x12 22AWG IP68 | |
| Pushbutton Switches 1A 32VDC Yellow Act Dome Solder Lug IP68 | |
| Pushbutton Switches 1A 32VDC Yellow Act Solder Lug IP68 | |
| Pushbutton Switches C&K Components | |
| Pushbutton Switches Dustproof DPST MIL A Adp Blk 1 BLK Button | |
| Pushbutton Switches ILLUM PUSHBUTTON RED/RED 110VAC | |
| Pushbutton Switches ILLUM PUSHBUTTON SPDT 8A 125V | |
| Pushbutton Switches MS25089-4B | |
| Pushbutton Switches Pushbutton Sealed Industrial Pushbutton Switch | |
| Pushbutton Switches PUSHBUTTON SWITCH SPST 0.3A 30VDC | |
| Pushbutton Switches Switch only Black | |
| Pushbutton Switches Switch only Engraving F | |
| Pushbutton Switches Switch only Engraving GA | |
| Pushbutton Switches Switch only Engraving ID | |
| Pushbutton Switches Switch only Engraving PS | |
| Pushbutton Switches Switch only Engraving TI | |
| Pushbutton Switches Switch only Gold Contacts | |
| Pushbutton Switches Switch only No Epoxy on Adapter | |
| Pushbutton Switches Switch only Red | |
| Pushbutton Switches Switch only | |
| Pushbutton Switches Switch with nut | |
| Pushbutton Switches Switch with term F lugs, washers, scrws | |
| Pushbutton Switches Switch with term GA lugs, washers, scrws | |
| Pushbutton Switches Switch with term ID lugs, washers, scrws | |
| Pushbutton Switches Switch with term, PS lugs, washers, scrws | |
| Pushbutton Switches Switch with terminal lgs, wshrs, scws, nt | |
| Pushbutton Switches Switch with terminal lugs, washers, scrws | |
| Pushbutton Switches Switch, gold contact lgs, wshrs, scws, nt | |
| Pushbutton Switches Switch, gold contact lugs, washers, scrws | |
| Pushbutton Switches Switch, gold contact No Epoxy on Adapter | |
| Pushbutton Switches Switch, nut, washer Gold Contacts | |
| Pushbutton Switches Switch, nut, washer No Adp 1 RED w/hrdwr | |
| Pushbutton Switches Switch, nut, washer | |
| Pushbutton Switches |
| << Prev | Next >> |